Littelfuse, Inc. Fuses 0477.800MXP

Description
800mA 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
800mA 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0477.800MXP-ND - DigiKey
Thief River Falls, MN, United States
800mA 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

800mA 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
0477.800MXP
Circuit Protection - Fuses 0477.800MXP
FUSE CERM 800MA 500VAC 400VDC

FUSE CERM 800MA 500VAC 400VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.8A, 500V; Blow Characteristic Littelfuse - 33P9921 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.8A, 500V; Blow Characteristic Littelfuse
33P9921
Cartridge Fuse, Time Delay, 0.8A, 500V; Blow Characteristic Littelfuse 33P9921
CARTRIDGE FUSE, TIME DELAY, 0.8A, 500V; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.8A, 500V; Blow Characteristic:Time Delay; Fuse Current:800mA; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0477.800MXP-ND 0477.800MXP 33P9921
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.8A, 500V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps 100 amps
Unlock Full Specs
to access all available technical data