5A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
5A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE, 5A 500V AC 400V DC, SLOW BLOW, CERAMIC, AXIAL, 5.5MM X 21.5MM, BREAKING CAPACITY @ RATED VOLTAGE 100A AC, 500A DC, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
FUSE CERM 5A 500VAC 400VDC 5X20
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 18-0477005.MRET1PTR-ND | 133577853 | 0477005.MRET1P |
| Product Name | Fuses | Fuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | ||
| Approvals / Standards | SEMKO | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |