Littelfuse, Inc. 6.3A 100A Circuit Protection Fuse 047706.3MXP

Description
Electric Fuse, Time Delay Blow, 6.3A, 500VAC, 400VDC, 100A (IR), Inline/holder, ROHS COMPLIANT Product overview: 047706.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047706.3MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Time Delay Blow, 6.3A, 500VAC, 400VDC, 100A (IR), Inline/holder, ROHS COMPLIANT Product overview: 047706.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047706.3MXP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.3A 100A Circuit Protection Fuse
139-047706.3MXP
6.3A 100A Circuit Protection Fuse 139-047706.3MXP
Electric Fuse, Time Delay Blow, 6.3A, 500VAC, 400VDC, 100A (IR), Inline/holder, ROHS COMPLIANT Product overview: 047706.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047706.3MXP can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 6.3A, 500VAC, 400VDC, 100A (IR), Inline/holder, ROHS COMPLIANT Product overview: 047706.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 100A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047706.3MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2991-ND - DigiKey
Thief River Falls, MN, United States
6.3A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

6.3A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 047706.3MXP
FUSE CERM 6.3A 500VAC 400VDC

FUSE CERM 6.3A 500VAC 400VDC

Supplier's Site
FUSE CERAMIC 6.3A 500VAC 400VDC - 461-047706.3MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERAMIC 6.3A 500VAC 400VDC
461-047706.3MXP
FUSE CERAMIC 6.3A 500VAC 400VDC 461-047706.3MXP
FUSE CERAMIC 6.3A 500VAC 400VDC

FUSE CERAMIC 6.3A 500VAC 400VDC

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
LITTELFUSE Panel Accessories 047706.3MXP

LITTELFUSE Panel Accessories 047706.3MXP

Supplier's Site
Cartridge Fuse, Time Delay, 6.3A, 500V; Blow Characteristic Littelfuse - 33P9939 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 6.3A, 500V; Blow Characteristic Littelfuse
33P9939
Cartridge Fuse, Time Delay, 6.3A, 500V; Blow Characteristic Littelfuse 33P9939
CARTRIDGE FUSE, TIME DELAY, 6.3A, 500V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 6.3A, 500V; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Cartridge Fuse, Time Delay, 6.3A, 500Vac; Blow Characteristic Littelfuse - 18AC0779 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 6.3A, 500Vac; Blow Characteristic Littelfuse
18AC0779
Cartridge Fuse, Time Delay, 6.3A, 500Vac; Blow Characteristic Littelfuse 18AC0779
CARTRIDGE FUSE, TIME DELAY, 6.3A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:477 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 6.3A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:477 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Radwell International Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-047706.3MXP F2991-ND 047706.3MXP 461-047706.3MXP 33P9939
Product Name 6.3A 100A Circuit Protection Fuse Fuses Circuit Protection - Fuses FUSE CERAMIC 6.3A 500VAC 400VDC Fuse Cartridge Fuse, Time Delay, 6.3A, 500V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; SEMKO RoHS; UL; SEMKO RoHS
Rated Voltage 400 volts 500 volts 500 volts 500 volts
Rated Current 6.3 amps 6.3 amps 6.3 amps 6.3 amps
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Midget 10x38mm Fuses - VCT -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Features Time Lag
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details