Littelfuse, Inc. Fuse 0471002NRT1L

Description
FUSE, PCB, 2A, 125V, TIME DELAY; VOLTAGE RATING VAC:125V; VOLTAGE RATING VDC:125V; FUSE CURRENT:2A; BREAKING CAPACITY:50A @ 125VAC/VDC; FUSE MOUNTING:. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE, PCB, 2A, 125V, TIME DELAY; VOLTAGE RATING VAC:125V; VOLTAGE RATING VDC:125V; FUSE CURRENT:2A; BREAKING CAPACITY:50A @ 125VAC/VDC; FUSE MOUNTING:. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 21606084 - Radwell International
Willingboro, NJ, United States
FUSE, PCB, 2A, 125V, TIME DELAY; VOLTAGE RATING VAC:125V; VOLTAGE RATING VDC:125V; FUSE CURRENT:2A; BREAKING CAPACITY:50A @ 125VAC/VDC; FUSE MOUNTING:. FREE 2 YEAR RADWELL WARRANTY

FUSE, PCB, 2A, 125V, TIME DELAY; VOLTAGE RATING VAC:125V; VOLTAGE RATING VDC:125V; FUSE CURRENT:2A; BREAKING CAPACITY:50A @ 125VAC/VDC; FUSE MOUNTING:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 21606084
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuses - 004110338 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details