Win Source Part Number: 1361311-0473002.MRT1
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PICO® II 473
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 7.6
Approval Agency: CSA, PSE, UR
DC Cold Resistance: 0.0712 Ohms
2A 125VAC/VDC Time Lag Fuse, Through Hole, Axial Product overview: 0473002.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473002.MRT1L can be used for catalog matching and distributor lookup.
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
50A 2A Plugin,D3.4xL7.1mm Fuses ROHS
FUSE BRD MNT 2A 125VAC/VDC AXIAL
FUSE, PCB, 2A, 125V, SLOW BLOW, FULL REEL; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes
FUSE, PCB, 2A, 125V, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes
FUSE, PCB, 2A, 125V, SLOW BLOW, FULL REEL; FUSE CURRENT:2A; VOLTAGE RATING VAC:125VAC; PRODUCT RANGE:PICO II SERIES; VOLTAGE RATING VDC:125VDC; BLOW CHARACTERISTIC:SLOW BLOW; FUSE CASE STYLE:AXIAL LEADED; BODY MATERIAL:EPOXY ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361311-0473002.MRT1L | 139-0473002.MRT1L | F2342CT-ND | 0473002.MRT1L | 0473002.MRT1L | 12J4452 | 21605916 | 70184231 |
| Product Name | Circuit Protection - Fuses | Through-Hole 2A Circuit Protection Fuse | Fuses | TVS/Fuse/Board Level Protection >> Fuses | Circuit Protection - Fuses | Fuse, Pcb, 2A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse | Fuse | Fuse;Submin;Slow Blow;2A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Solderable (Surface Mount Technology); Solderable (with leads) | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |