Fuse Subminiature Slow Blow Acting 3.5A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA Product overview: 047303.5YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047303.5YRT1L can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000201-047303.5YRT1
Packaging: Reel - TR
Current Rating: 3.5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Approvals: CSA, PSE, UR
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 26.8
Nominal Cold Resistance: 0.024 Ohm
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
3.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
PC Board Fuse; Fuse Current:3.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE BRD MNT 3.5A 125VAC/VDC AXL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-047303.5YRT1L | 1000201-047303.5YRT1L | 047303.5YRT1L-ND | 26K8829 | 047303.5YRT1L |
| Product Name | 3.5A 125V Circuit Protection Fuse | Fuses - 047303.5YRT1L | Fuses | Pc Board Fuse; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 3.5 amps | 3.5 amps | 3.5 amps | 3.5 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |