Win Source Part Number: 1110179-0473004.MAT1
Category: Circuit Protection>Fuses
Series: PICO® II 473
Package: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 35
DC Cold Resistance: 0.0194 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4 A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 473004.MAT1L,F6129TB
Approval Agency: CSA, PSE, UR
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
4A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Slow Blow Acting 4A 125V Axial 3.43 X 7.11mm Ceramic Ammo CSA/PSE/UL Product overview: 0473004.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473004.MAT1L can be used for catalog matching and distributor lookup.
FUSE BRD MNT 4A 125VAC/VDC AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1110179-0473004.MAT1L | F6129CT-ND | 139-0473004.MAT1L | 0473004.MAT1L |
| Product Name | Circuit Protection - Fuses | Fuses | 4A 125V Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 4 amps | 4 amps | 4 amps |