5A 125V Fuse, Alarm Indicating, Holder, Quick Connect, PPS Product overview: 0481005.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481005.H can be used for catalog matching and distributor lookup.
5A 125V AC 125V DC Fuse Indicating Fuse Holder
FUSE, ALARM INDICATING, 5A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:5A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes
FUSE INDICATING 5A 125VAC/VDC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0481005.H | F723-ND | 67K0282 | 0481005.H |
| Product Name | 5A 125V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, Alarm Indicating, 5A, Fast Acting; Alarm Indicating Fuse Type Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Fuse Material | Plastic, Polyphenylene | |||
| Approvals / Standards | RoHS | CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps |