500mA Time Lag Fuse, 125VAC/VDC, 50A IR, Axial Product overview: 0473.500MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 500mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.500MRT1L can be used for catalog matching and distributor lookup.
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
500mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse axial 125V PICO T 0.500A
Fuse axial 125V PICO T 0.500A
FUSE, PCB, 500mA, 125V, SLOW BLOW, FULL REEL; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Length:7.11mm RoHS Compliant: Yes
FUSE, PCB, 500mA, 125V, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes
FUSE, AXIAL, 0.5A, 125VAC, SLOW BLOW; Fuse Current:500mA; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current RoHS Compliant: Yes
FUSE BRD MT 500MA 125VAC/VDC AXL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0473.500MRT1L | F2339TR-ND | 7383018 | 7383018P | 12J4441 | 53K9084 | 0473.500MRT1L |
| Product Name | 500mA 50A Circuit Protection Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuse, Pcb, 500Ma, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse | Fuse, Pcb, 500Ma, 125V, Slow Blow; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Epoxy, Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | Epoxy | |||
| Approvals / Standards | RoHS | CSA | RoHS | RoHS | RoHS | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Fuse Type | Miniature |