Littelfuse, Inc. Electrical, Specialty Fuses 0481004.H

Description
4A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
4A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F722-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F722-ND
Electrical, Specialty Fuses F722-ND
4A 125V AC 125V DC Fuse Indicating Fuse Holder

4A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481004.H
Circuit Protection - Electrical, Specialty Fuses 0481004.H
FUSE INDICATING 4A 125VAC/VDC

FUSE INDICATING 4A 125VAC/VDC

Supplier's Site
Fuse, Alarm Indicating, 4A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 02B7746 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 4A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
02B7746
Fuse, Alarm Indicating, 4A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 02B7746
FUSE, ALARM INDICATING, 4A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:4A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 4A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:4A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F722-ND 0481004.H 02B7746
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating, 4A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards CSA RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313501 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
Surface Mount Fuses - 06LH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 8 amps
View Details
Fuses - TF16SN0.25TTD - 1099106-TF16SN0.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.2500 amps
View Details
2 suppliers