Littelfuse, Inc. PICO® II Time-Lag Subminiature Axial leaded fuse 0472003.

Description
The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size Wide range of current ratings available (500mA to 5A) RoHS compliant Wide operating temperature range Low temperature derating
Datasheet
Description
The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size Wide range of current ratings available (500mA to 5A) RoHS compliant Wide operating temperature range Low temperature derating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Time-Lag Subminiature Axial leaded fuse - 0472003. - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Time-Lag Subminiature Axial leaded fuse
0472003.
PICO® II Time-Lag Subminiature Axial leaded fuse 0472003.
The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size Wide range of current ratings available (500mA to 5A) RoHS compliant Wide operating temperature range Low temperature derating

The 472 Series PICO® II, 125V rated time-lag fuse is designed for applications that require moderate in-rush withstand and is in a space-saving subminiature package. Moderate in-rush withstand Small size Wide range of current ratings available (500mA to 5A) RoHS compliant Wide operating temperature range Low temperature derating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0472003.
Product Name PICO® II Time-Lag Subminiature Axial leaded fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 16 amps
View Details
North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details