7.5A 125V AC 125V DC Fuse Indicating Fuse Holder
7.5A 125V Alarm Indicating Fuse, Holder Mount, Quick Connect Product overview: 048107.5H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7.5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-048107.5H can be used for catalog matching and distributor lookup.
FUSE INDICATING 7.5A 125VAC/VDC
FUSE, ALARM INDICATING, 7.5A, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:7.5A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | F724-ND | 155-048107.5H | 048107.5H | 91F3190 |
| Product Name | Electrical, Specialty Fuses | 7.5A 125V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, Alarm Indicating, 7.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse |
| Approvals / Standards | CSA | RoHS | RoHS | |
| Features | Indicating | Indicating; Fast Acting | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Current | 7.5 amps | 7.5 amps | 7.5 amps | 7.5 amps |