Littelfuse, Inc. Fuses 047102.5NRT1L

Description
FUSE BRD MNT 2.5A 125VAC/VDC AXL
Request a Quote Datasheet
Description
FUSE BRD MNT 2.5A 125VAC/VDC AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-047102.5NRT1LCT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 2.5A 125VAC/VDC AXL

FUSE BRD MNT 2.5A 125VAC/VDC AXL

Buy Now Datasheet
Fuses - 18-047102.5NRT1LTR-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
047102.5NRT1L
Circuit Protection - Fuses 047102.5NRT1L
FUSE BRD MNT 2.5A 125VAC/VDC AXL

FUSE BRD MNT 2.5A 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 2.5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse - 54K2403 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse
54K2403
Fuse, Pcb, 2.5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse 54K2403
FUSE, PCB, 2.5A, 125V, TIME DELAY, FULL REEL; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Diameter:2.41mm RoHS Compliant: Yes

FUSE, PCB, 2.5A, 125V, TIME DELAY, FULL REEL; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Diameter:2.41mm RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 2.5A, 125V, Time Delay; Fuse Current Littelfuse - 12J3764 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2.5A, 125V, Time Delay; Fuse Current Littelfuse
12J3764
Fuse, Pcb, 2.5A, 125V, Time Delay; Fuse Current Littelfuse 12J3764
FUSE, PCB, 2.5A, 125V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 2.5A, 125V, TIME DELAY; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 18-047102.5NRT1LCT-ND 047102.5NRT1L 54K2403 12J3764
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 2.5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse Fuse, Pcb, 2.5A, 125V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads) Solderable (with leads)
Approvals / Standards CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers