16A 500V Axial Ceramic Slow Blow Fuse 20mm Product overview: 0477016.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477016.MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 808585-0477016.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 400V
Response Time: Slow Blow
Melting I2t: 1331.2
Approvals: cULus, PSE
DC Cold Resistance: 0.0031 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.217" Dia x 0.846" L (5.50mm x 21.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 16A
Breaking Capacity at Rated Voltage: 100A AC, 400A DC
16A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERM 16A 500VAC 400VDC 5X20
CARTRIDGE FUSE, TIME DELAY, 16A, 500V; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0477016.MXEP | 808585-0477016.MXEP | F4950-ND | 0477016.MXEP | 33P9936 |
| Product Name | 16A 500V Circuit Protection Fuse | Fuses - 0477016.MXEP | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Time Delay, 16A, 500V; Blow Characteristic Littelfuse |
| Approvals / Standards | RoHS | UL | RoHS | ||
| Rated Voltage | 400 volts | 500 volts | 500 volts | 500 volts | |
| Rated Current | 16 amps | 16 amps | 16 amps | 16 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |