Littelfuse, Inc. Electrical, Specialty Fuses 048103.5HXL

Description
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 048103.5HXL-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
048103.5HXL-ND
Electrical, Specialty Fuses 048103.5HXL-ND
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder

3.5A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Fuse, Alarm Indicating, 3.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse - 02B7757 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 3.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse
02B7757
Fuse, Alarm Indicating, 3.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse 02B7757
FUSE, ALARM INDICATING, 3.5A, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:3.5A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 3.5A, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:3.5A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
048103.5HXL
Circuit Protection - Electrical, Specialty Fuses 048103.5HXL
FUSE INDICATING 3.5A 125VAC/VDC

FUSE INDICATING 3.5A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 048103.5HXL-ND 02B7757 048103.5HXL
Product Name Electrical, Specialty Fuses Fuse, Alarm Indicating, 3.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data