Littelfuse, Inc. Electrical, Specialty Fuses 0481015.H

Description
15A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
15A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F727-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F727-ND
Electrical, Specialty Fuses F727-ND
15A 125V AC 125V DC Fuse Indicating Fuse Holder

15A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Singapore, Singapore
15A 125V Circuit Protection Fuse
155-0481015.H
15A 125V Circuit Protection Fuse 155-0481015.H
Fuse Alarm Indicating 15A 125V Holder 17.8 X 8 X 19.6mm Polyphenylene Sulfide Bulk CSA Product overview: 0481015.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481015.H can be used for catalog matching and distributor lookup.

Fuse Alarm Indicating 15A 125V Holder 17.8 X 8 X 19.6mm Polyphenylene Sulfide Bulk CSA Product overview: 0481015.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481015.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481015.H
Circuit Protection - Electrical, Specialty Fuses 0481015.H
FUSE INDICATING 15A 125VAC/VDC

FUSE INDICATING 15A 125VAC/VDC

Supplier's Site
Fuse, Alarm Indicating, 15A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 02B7754 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 15A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
02B7754
Fuse, Alarm Indicating, 15A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 02B7754
FUSE, ALARM INDICATING, 15A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:15A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 15A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:15A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number F727-ND 155-0481015.H 0481015.H 02B7754
Product Name Electrical, Specialty Fuses 15A 125V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating, 15A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards CSA RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445210 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 550 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers