Littelfuse, Inc. Fuses 0472002.NAT1L

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0472002.NAT1L-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse - 01P9390 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse
01P9390
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse 01P9390
FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0472002.NAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0472002.NAT1L
Circuit Protection - Fuses 0472002.NAT1L
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0472002.NAT1L-ND 01P9390 0472002.NAT1L
Product Name Fuses Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110413 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VJT -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 500 volts
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details