Time Delay Fuse, 3.15A, 500VAC/400VDC, Ceramic, 5x20mm Product overview: 04773.15MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.15A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-04773.15MXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 802659-04773.15MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 400V
Response Time: Slow Blow
Melting I2t: 50.109
Approvals: cULus, PSE, SEMKO, VDE
DC Cold Resistance: 0.0277 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.15A
Breaking Capacity at Rated Voltage: 100A AC, 1.5kA DC
3.15A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Littelfuse 04773.15MXP Cartridge Fuse
Ceramic Tube Fuse 3.15A 400V D5.2xL20mm Fuses ROHS
CARTRIDGE FUSE, TIME DELAY, 3.15A, 500V; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:UnleadedRoHS Compliant: Yes
CARTRIDGE FUSE, TIME LAG, 3.15A, 500VAC; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:477 Series; Breaking Capacity Current RoHS Compliant: Yes
FUSE CERAMIC 3.15A 500VAC 400VDC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-04773.15MXP | 802659-04773.15MXP | F2988-ND | 8949593 | 04773.15MXP | 33P9941 | 18AC0780 | 04773.15MXP |
| Product Name | 3.15A Circuit Protection Fuse | Fuses - 04773.15MXP | Fuses | Cartridge Fuses | TVS/Fuse/Board Level Protection >> Fuses | Cartridge Fuse, Time Delay, 3.15A, 500V; Blow Characteristic Littelfuse | Cartridge Fuse, Time Lag, 3.15A, 500Vac; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic | |||||
| Approvals / Standards | RoHS | UL; VDE; SEMKO | RoHS | RoHS | RoHS | |||
| Rated Voltage | 400 volts | 500 volts | 400 volts | 500 volts | 500 volts | 500 volts | ||
| Rated Current | 3.15 amps | 3.15 amps | 3.15 amps | 3.15 amps | 3.15 amps | 3.15 amps | ||
| Mounting | Holder |