Littelfuse, Inc. 3A 125V Circuit Protection Fuse 0473003.HAT1L

Description
Fuse Subminiature Slow Blow Acting 3A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473003.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473003.HAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 3A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473003.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473003.HAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 125V Circuit Protection Fuse
139-0473003.HAT1L
3A 125V Circuit Protection Fuse 139-0473003.HAT1L
Fuse Subminiature Slow Blow Acting 3A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473003.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473003.HAT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 3A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473003.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473003.HAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5532CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F5532TB-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Non Resettable Fuses - 5413186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
5413186
Non Resettable Fuses 5413186
Fuse axial 7x3.2mm PICO II Slo-Blo 3A T

Fuse axial 7x3.2mm PICO II Slo-Blo 3A T

Supplier's Site
Fuse, Axial, 3A, Slow Blow; Fuse Current Littelfuse - 12AC6786 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 3A, Slow Blow; Fuse Current Littelfuse
12AC6786
Fuse, Axial, 3A, Slow Blow; Fuse Current Littelfuse 12AC6786
FUSE, AXIAL, 3A, SLOW BLOW; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes

FUSE, AXIAL, 3A, SLOW BLOW; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0473003.HAT1L
FUSE BRD MNT 3A 125VAC/VDC AXIAL

FUSE BRD MNT 3A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0473003.HAT1L F5532CT-ND 5413186 12AC6786 0473003.HAT1L
Product Name 3A 125V Circuit Protection Fuse Fuses Non Resettable Fuses Fuse, Axial, 3A, Slow Blow; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 3 amps 3 amps 3 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 55252728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers