3.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
3.5A 250V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, Square End Block
Fuse 250V V/FA Product overview: 047603.5MR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047603.5MR can be used for catalog matching and distributor lookup.
FUSE, 3.5A, 250 VAC, 125 VDC, FAST BLOW, 2-SMD, 6.10MM X 2.69MM X 2.69MM. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MT 3.5A 250VAC 125VDC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F6652DKR-ND | 8951754P | 8951754 | 139-047603.5MR | 117223613 | 047603.5MR |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | 250V Circuit Protection Fuse | Fuse | Circuit Protection - Fuses |
| Fuse Type | PC Board | |||||
| Mounting | Solderable (Surface Mount Technology) | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Rated Breaking Capacity | 300 amps | 100 amps | ||||
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic |