Littelfuse, Inc. 5A 125V Circuit Protection Fuse 0473005.YRT1L

Description
Fuse Subminiature Slow Blow Acting 5A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473005.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473005.YRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 5A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473005.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473005.YRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 125V Circuit Protection Fuse
139-0473005.YRT1L
5A 125V Circuit Protection Fuse 139-0473005.YRT1L
Fuse Subminiature Slow Blow Acting 5A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473005.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473005.YRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 5A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473005.YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473005.YRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F7807TR-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F7807CT-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 0473005.YRT1L - 804659-0473005.YRT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0473005.YRT1L
804659-0473005.YRT1L
Fuses - 0473005.YRT1L 804659-0473005.YRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 804659-0473005.YRT1L Packaging: Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 54.8 Approvals: CSA, PSE, UR DC Cold Resistance: 0.0133 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804659-0473005.YRT1L
Packaging: Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 54.8
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.0133 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Pc Board Fuse; Fuse Current Littelfuse - 26K8824 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Fuse; Fuse Current Littelfuse
26K8824
Pc Board Fuse; Fuse Current Littelfuse 26K8824
PC Board Fuse; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Fuse Type:Time Delay RoHS Compliant: Yes

PC Board Fuse; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Fuse Type:Time Delay RoHS Compliant: Yes

Supplier's Site
Pcb Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse - 12AC6788 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse
12AC6788
Pcb Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse 12AC6788
PCB FUSE, SLOW BLOW, 5A, 125VAC; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

PCB FUSE, SLOW BLOW, 5A, 125VAC; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0473005.YRT1L
FUSE BRD MNT 5A 125VAC/VDC AXIAL

FUSE BRD MNT 5A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0473005.YRT1L F7807TR-ND 804659-0473005.YRT1L 26K8824 12AC6788 0473005.YRT1L
Product Name 5A 125V Circuit Protection Fuse Fuses Fuses - 0473005.YRT1L Pc Board Fuse; Fuse Current Littelfuse Pcb Fuse, Slow Blow, 5A, 125Vac; Fuse Current Littelfuse Circuit Protection - Fuses
Approvals / Standards RoHS CSA RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 5 amps 5 amps 5 amps 5 amps 5 amps
Fuse Type Miniature PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers