Littelfuse, Inc. Through-Hole 0.75A 50A Circuit Protection Fuse 0473.750MRT1L

Description
0.75A Time Lag Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0473.750MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.750MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.75A Time Lag Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0473.750MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.750MRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.75A 50A Circuit Protection Fuse
139-0473.750MRT1L
Through-Hole 0.75A 50A Circuit Protection Fuse 139-0473.750MRT1L
0.75A Time Lag Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0473.750MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.750MRT1L can be used for catalog matching and distributor lookup.

0.75A Time Lag Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0473.750MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.75A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.75A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.750MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2340TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F2340CT-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 0473.750MRT1L
FUSE BRD MT 750MA 125VAC/VDC AXL

FUSE BRD MT 750MA 125VAC/VDC AXL

Supplier's Site
Fuse, Pcb, 750Ma, 125V, Slow Blow; Fuse Current Littelfuse - 53K9085 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 750Ma, 125V, Slow Blow; Fuse Current Littelfuse
53K9085
Fuse, Pcb, 750Ma, 125V, Slow Blow; Fuse Current Littelfuse 53K9085
FUSE, PCB, 750mA, 125V, SLOW BLOW; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 750mA, 125V, SLOW BLOW; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 750Ma, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse - 12J4445 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 750Ma, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse
12J4445
Fuse, Pcb, 750Ma, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse 12J4445
FUSE, PCB, 750mA, 125V, SLOW BLOW, FULL REEL; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Length:7.11mm RoHS Compliant: Yes

FUSE, PCB, 750mA, 125V, SLOW BLOW, FULL REEL; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Length:7.11mm RoHS Compliant: Yes

Supplier's Site
FUSE BOARD MNT 750MA 125VAC/VDC - 461-0473.750MRT1L - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 750MA 125VAC/VDC
461-0473.750MRT1L
FUSE BOARD MNT 750MA 125VAC/VDC 461-0473.750MRT1L
FUSE BOARD MNT 750MA 125VAC/VDC

FUSE BOARD MNT 750MA 125VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0473.750MRT1L F2340TR-ND 0473.750MRT1L 53K9085 12J4445 461-0473.750MRT1L
Product Name Through-Hole 0.75A 50A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 750Ma, 125V, Slow Blow; Fuse Current Littelfuse Fuse, Pcb, 750Ma, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse FUSE BOARD MNT 750MA 125VAC/VDC
Fuse Material Epoxy, Ceramic Epoxy Ceramic; Ceramic, Epoxy Coated
Approvals / Standards RoHS CSA RoHS RoHS RoHS; CSA
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details