Fuses with Leads (Through Hole) 500VAC 6.3A 400VDC PGT Product overview: 047706.3MRET1P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 6.3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047706.3MRET1P can be used for catalog matching and distributor lookup.
6.3A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
6.3A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
FUSE CERM 500VAC/400VDC AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-047706.3MRET1P | 18-047706.3MRET1PCT-ND | 047706.3MRET1P |
| Product Name | Through-Hole 6.3A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | SEMKO | |
| Rated Voltage | 400 volts | 500 volts | |
| Rated Current | 6.3 amps | 6.3 amps | |
| Fuse Type | Miniature |