Littelfuse, Inc. Fuses 047301.5MXL

Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 047301.5MXL-ND - DigiKey
Thief River Falls, MN, United States
1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 047301.5MXL - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
047301.5MXL
Circuit Protection - Fuses 047301.5MXL
FUSE BRD MNT 1.5A 125VAC/VDC AXL

FUSE BRD MNT 1.5A 125VAC/VDC AXL

Supplier's Site
Fuse;Submin;Slow Blow;1.5A;Supplemental;Dims 0.125x0.28
Fort Worth, TX, USA
Fuse;Submin;Slow Blow;1.5A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB
70184230
Fuse;Submin;Slow Blow;1.5A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB 70184230
The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.

The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 047301.5MXL-ND 047301.5MXL 70184230
Product Name Fuses Circuit Protection - Fuses Fuse;Submin;Slow Blow;1.5A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB
Fuse Type Miniature Subminiature
Mounting Through Hole Solderable (Surface Mount Technology); Solderable (with leads)
Approvals / Standards CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313624 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 16 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details