Win Source Part Number: 1361358-047302.5YRT1
Category: Circuit Protection - Fuses
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PICO® II 473
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.135" Dia x 0.280" L (3.43mm x 7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.5 A
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Slow Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 13
Approval Agency: CSA, PSE, UR
DC Cold Resistance: 0.052 Ohms
2.5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Slow Blow Acting 2.5A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA Product overview: 047302.5YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-047302.5YRT1L can be used for catalog matching and distributor lookup.
FUSE BRD MNT 2.5A 125VAC/VDC AXL
PC Board Fuse; Fuse Current:2.5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1361358-047302.5YRT1L | 047302.5YRT1L-ND | 139-047302.5YRT1L | 047302.5YRT1L | 26K8828 |
| Product Name | Circuit Protection - Fuses | Fuses | 2.5A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Pc Board Fuse; Fuse Current Littelfuse |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 2.5 amps | 2.5 amps | 2.5 amps | 2.5 amps |