Littelfuse, Inc. Electrical, Specialty Fuses 048103.5H

Description
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F721-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F721-ND
Electrical, Specialty Fuses F721-ND
3.5A 125V AC 125V DC Fuse Indicating Fuse Holder

3.5A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Singapore, Singapore
3.5A 125V Circuit Protection Fuse
155-048103.5H
3.5A 125V Circuit Protection Fuse 155-048103.5H
Fuse Alarm Indicating 3.5A 125V Holder 17.8 X 8 X 19.6mm Polyphenylene Sulfide Bulk CSA Product overview: 048103.5H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-048103.5H can be used for catalog matching and distributor lookup.

Fuse Alarm Indicating 3.5A 125V Holder 17.8 X 8 X 19.6mm Polyphenylene Sulfide Bulk CSA Product overview: 048103.5H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3.5A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-048103.5H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Alarm Indicating, 3.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse - 02B7756 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 3.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse
02B7756
Fuse, Alarm Indicating, 3.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse 02B7756
FUSE, ALARM INDICATING, 3.5A, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:3.5A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, 3.5A, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:3.5A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
048103.5H
Circuit Protection - Electrical, Specialty Fuses 048103.5H
FUSE INDICATING 3.5A 125VAC/VDC

FUSE INDICATING 3.5A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F721-ND 155-048103.5H 02B7756 048103.5H
Product Name Electrical, Specialty Fuses 3.5A 125V Circuit Protection Fuse Fuse, Alarm Indicating, 3.5A, Fast Act; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA RoHS RoHS
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data