Littelfuse, Inc. PICO® II Time Lag Subminiature Axial Leaded Fuse 047101.5

Description
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating
Datasheet
Description
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PICO® II Time Lag Subminiature Axial Leaded Fuse - 047101.5 - Littelfuse, Inc.
Rosemont, IL, United States
PICO® II Time Lag Subminiature Axial Leaded Fuse
047101.5
PICO® II Time Lag Subminiature Axial Leaded Fuse 047101.5
The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating

The 471 Series PICO® II Time-Lag Fuse is designed forapplications that require moderate in–rush withstandand is in a space-saving subminiature package. Moderate in–rush withstand Small size Wide range of current ratings available (500mAto 5A) RoHS compliant Halogen-free available Wide operating temperature range Low temperature de-rating

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 047101.5
Product Name PICO® II Time Lag Subminiature Axial Leaded Fuse
Fuse Type Miniature; Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625217 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 20 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details