Littelfuse, Inc. 0.5A 500V Circuit Protection Fuse 0477.500MXEP

Description
Fuse Miniature Slow Blow Acting 0.5A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477.500MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477.500MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Miniature Slow Blow Acting 0.5A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477.500MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477.500MXEP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 500V Circuit Protection Fuse
139-0477.500MXEP
0.5A 500V Circuit Protection Fuse 139-0477.500MXEP
Fuse Miniature Slow Blow Acting 0.5A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477.500MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477.500MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 0.5A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477.500MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.5A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477.500MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F4945-ND - DigiKey
Thief River Falls, MN, United States
500mA 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

500mA 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0477.500MXEP
FUSE CERM 500MA 500VAC 400VDC

FUSE CERM 500MA 500VAC 400VDC

Supplier's Site
Cartridge Fuse, Time Delay, 0.5A, 500V; Blow Characteristic Littelfuse - 33P9918 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 0.5A, 500V; Blow Characteristic Littelfuse
33P9918
Cartridge Fuse, Time Delay, 0.5A, 500V; Blow Characteristic Littelfuse 33P9918
CARTRIDGE FUSE, TIME DELAY, 0.5A, 500V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 0.5A, 500V; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0477.500MXEP F4945-ND 0477.500MXEP 33P9918
Product Name 0.5A 500V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 0.5A, 500V; Blow Characteristic Littelfuse
Approvals / Standards RoHS UL; SEMKO RoHS
Rated Voltage 400 volts 500 volts 500 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data