2.25A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MT 2.25A 125VAC/VDC AXL
FUSE, PCB, 2.25A, 125V, SLOW BLOW, FULL REEL; Fuse Current:2.25A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Length:7.11mm RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F2350TR-ND | 04732.25MRT1L | 12J4481 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 2.25A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse |
| Fuse Type | Miniature | ||
| Mounting | Through Hole | Solderable (with leads) | |
| Approvals / Standards | CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |