Littelfuse, Inc. Electrical, Specialty Fuses 048101.5V

Description
1.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
1.5A 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 048101.5V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
048101.5V-ND
Electrical, Specialty Fuses 048101.5V-ND
1.5A 125V AC 125V DC Fuse Indicating Fuse Holder

1.5A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
048101.5V
Circuit Protection - Electrical, Specialty Fuses 048101.5V
FUSE INDICATING 1.5A 125VAC/VDC

FUSE INDICATING 1.5A 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 048101.5V-ND 048101.5V
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA
Features Indicating
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details