Littelfuse, Inc. 10A 125V Circuit Protection Fuse 0481010.H

Description
10A 125V Fuse, Alarm Indicating, Holder, 17.8x8x19.6mm PPS Product overview: 0481010.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481010.H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10A 125V Fuse, Alarm Indicating, Holder, 17.8x8x19.6mm PPS Product overview: 0481010.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481010.H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10A 125V Circuit Protection Fuse
155-0481010.H
10A 125V Circuit Protection Fuse 155-0481010.H
10A 125V Fuse, Alarm Indicating, Holder, 17.8x8x19.6mm PPS Product overview: 0481010.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481010.H can be used for catalog matching and distributor lookup.

10A 125V Fuse, Alarm Indicating, Holder, 17.8x8x19.6mm PPS Product overview: 0481010.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 125V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0481010.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F725-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F725-ND
Electrical, Specialty Fuses F725-ND
10A 125V AC 125V DC Fuse Indicating Fuse Holder

10A 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Fuse, Alarm Indicating, 10A, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 91F3191 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 10A, Fast Acting; Alarm Indicating Fuse Type Littelfuse
91F3191
Fuse, Alarm Indicating, 10A, Fast Acting; Alarm Indicating Fuse Type Littelfuse 91F3191
FUSE, ALARM INDICATING, 10A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:10A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Colour:Red/White RoHS Compliant: Yes

FUSE, ALARM INDICATING, 10A, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:10A; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Colour:Red/White RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481010.H
Circuit Protection - Electrical, Specialty Fuses 0481010.H
FUSE INDICATING 10A 125VAC/VDC

FUSE INDICATING 10A 125VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0481010.H F725-ND 91F3191 0481010.H
Product Name 10A 125V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, Alarm Indicating, 10A, Fast Acting; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Fuse Material Plastic
Approvals / Standards RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 10 amps 10 amps 10 amps 10 amps
Unlock Full Specs
to access all available technical data