Fuse Subminiature Slow Blow Acting 0.75A 125V Axial 3.175 X 7.11mm Epoxy Coated T/R CSA/UL Product overview: 0473.750YRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473.750YRT1L can be used for catalog matching and distributor lookup.
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MT 750MA 125VAC/VDC AXL
PC Board Fuse; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0473.750YRT1L | F10786CT-ND | 0473.750YRT1L | 26K8819 |
| Product Name | 0.75A 125V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Pc Board Fuse; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| Fuse Type | Miniature | PC Board |