Littelfuse, Inc. Fuses 0473003.MXL

Description
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7968-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse;Submin;Slow Blow;3A;Supplemental;Dims 0.125x0.28
Fort Worth, TX, USA
Fuse;Submin;Slow Blow;3A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB
70184232
Fuse;Submin;Slow Blow;3A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB 70184232
The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.

The 473 series PICO® II Slo-Blo® fuse combines time delay performance characteristics with the proven reliability of a PICO® fuse. Operating Ambient Temperature: –55°C to +125°C. Voltage Rating: 125 VAC/VDC. Materials: Encapsulated, epoxy-coated body; solder coated copper wire leads.

Supplier's Site
Fuse, Axial, Slow Blow, 3A; Fuse Current Littelfuse - 38AC2670 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, Slow Blow, 3A; Fuse Current Littelfuse
38AC2670
Fuse, Axial, Slow Blow, 3A; Fuse Current Littelfuse 38AC2670
FUSE, AXIAL, SLOW BLOW, 3A; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, AXIAL, SLOW BLOW, 3A; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 0473003.MXL
FUSE BRD MNT 3A 125VAC/VDC AXIAL

FUSE BRD MNT 3A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F7968-ND 70184232 38AC2670 0473003.MXL
Product Name Fuses Fuse;Submin;Slow Blow;3A;Supplemental;Dims 0.125x0.28";Encapsulated;Axial;PCB Fuse, Axial, Slow Blow, 3A; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Type Miniature Subminiature
Mounting Through Hole Solderable (Surface Mount Technology); Solderable (with leads) Solderable (with leads)
Approvals / Standards CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2476-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Auto Fuses - VF-L1 -  - VICFUSE
Specs
Fuse Type Automotive
View Details