Littelfuse, Inc. Fuses 0472002.NRT1L

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0472002.NRT1L-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0472002.NRT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0472002.NRT1L
Circuit Protection - Fuses 0472002.NRT1L
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse - 33P9905 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse
33P9905
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse 33P9905
FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 472 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0472002.NRT1L-ND 0472002.NRT1L 33P9905
Product Name Fuses Circuit Protection - Fuses Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data