Littelfuse, Inc. Electrical, Specialty Fuses 0481.500H

Description
500mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
500mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F714-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F714-ND
Electrical, Specialty Fuses F714-ND
500mA 125V AC 125V DC Fuse Indicating Fuse Holder

500mA 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Fuse, Alarm Indicating, 500Ma, Fast Act; Alarm Indicating Fuse Type Littelfuse - 91F3184 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 500Ma, Fast Act; Alarm Indicating Fuse Type Littelfuse
91F3184
Fuse, Alarm Indicating, 500Ma, Fast Act; Alarm Indicating Fuse Type Littelfuse 91F3184
FUSE, ALARM INDICATING, 500mA, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:500mA; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: No

FUSE, ALARM INDICATING, 500mA, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:500mA; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: No

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481.500H
Circuit Protection - Electrical, Specialty Fuses 0481.500H
FUSE INDICATING 500MA 125VAC/VDC

FUSE INDICATING 500MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number F714-ND 91F3184 0481.500H
Product Name Electrical, Specialty Fuses Fuse, Alarm Indicating, 500Ma, Fast Act; Alarm Indicating Fuse Type Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers