Littelfuse, Inc. Fuses 0477012.MXP

Description
12A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
12A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2994-ND - DigiKey
Thief River Falls, MN, United States
12A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

12A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Time Delay, 12A, 500V; Blow Characteristic Littelfuse - 33P9935 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 12A, 500V; Blow Characteristic Littelfuse
33P9935
Cartridge Fuse, Time Delay, 12A, 500V; Blow Characteristic Littelfuse 33P9935
CARTRIDGE FUSE, TIME DELAY, 12A, 500V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 12A, 500V; Blow Characteristic:Time Delay; Fuse Current:12A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0477012.MXP
FUSE CERM 12A 500VAC 400VDC 5X20

FUSE CERM 12A 500VAC 400VDC 5X20

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F2994-ND 33P9935 0477012.MXP
Product Name Fuses Cartridge Fuse, Time Delay, 12A, 500V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom Alarm Indicating Fuses - AFN -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Indicating
Rated Current 15 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details