Littelfuse, Inc. Electrical, Specialty Fuses 0481.650V

Description
650mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
650mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 0481.650V-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
0481.650V-ND
Electrical, Specialty Fuses 0481.650V-ND
650mA 125V AC 125V DC Fuse Indicating Fuse Holder

650mA 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0481.650V
Circuit Protection - Electrical, Specialty Fuses 0481.650V
FUSE INDICATING 650MA 125VAC/VDC

FUSE INDICATING 650MA 125VAC/VDC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 0481.650V-ND 0481.650V
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards CSA
Features Indicating
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002315103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 200 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details