5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 5A 125VAC/VDC AXIAL
FUSE, PCB, 5A, 125V, TIME DELAY; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, PCB, 5A, 125V, TIME DELAY, FULL REEL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Epoxy CoatedRoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 7382999 | 7382999P | F5582TR-ND | 0471005.NRT1L | 12J3760 | 54K2401 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Fuse, Pcb, 5A, 125V, Time Delay; Fuse Current Littelfuse | Fuse, Pcb, 5A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse |
| Fuse Material | Epoxy Coated | Epoxy Coated | Epoxy Coated | |||
| Approvals / Standards | RoHS | RoHS | RoHS | |||
| Features | Resettable | Resettable | Time Lag | Time Lag | ||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | ||
| Fuse Type | Miniature |