Littelfuse, Inc. Fuses - 0477008.MXEP 0477008.MXEP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808583-0477008.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Voltage Rating - DC: 400V Response Time: Slow Blow Melting I2t: 203.52 Approvals: cULus, PSE, SEMKO DC Cold Resistance: 0.008305 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Breaking Capacity at Rated Voltage: 100A AC, 500A DC
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 808583-0477008.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Voltage Rating - DC: 400V Response Time: Slow Blow Melting I2t: 203.52 Approvals: cULus, PSE, SEMKO DC Cold Resistance: 0.008305 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Breaking Capacity at Rated Voltage: 100A AC, 500A DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0477008.MXEP - 808583-0477008.MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0477008.MXEP
808583-0477008.MXEP
Fuses - 0477008.MXEP 808583-0477008.MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 808583-0477008.MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 500V Voltage Rating - DC: 400V Response Time: Slow Blow Melting I2t: 203.52 Approvals: cULus, PSE, SEMKO DC Cold Resistance: 0.008305 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm) Manufacturer Package: 5mm x 20mm (Axial) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Breaking Capacity at Rated Voltage: 100A AC, 500A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 808583-0477008.MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 500V
Voltage Rating - DC: 400V
Response Time: Slow Blow
Melting I2t: 203.52
Approvals: cULus, PSE, SEMKO
DC Cold Resistance: 0.008305 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.228" Dia x 0.886" L (5.80mm x 22.50mm)
Manufacturer Package: 5mm x 20mm (Axial)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
Breaking Capacity at Rated Voltage: 100A AC, 500A DC

Buy Now
Singapore, Singapore
8A 500V Circuit Protection Fuse
139-0477008.MXEP
8A 500V Circuit Protection Fuse 139-0477008.MXEP
Fuse Miniature Slow Blow Acting 8A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477008.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477008.MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Slow Blow Acting 8A 500V Axial 5 X 20mm Ceramic Bulk PSE/SEMKO/cULus Product overview: 0477008.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477008.MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5966-ND - DigiKey
Thief River Falls, MN, United States
8A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

8A 500V AC 400V DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses 0477008.MXEP
FUSE CERM 8A 500VAC 400VDC 5X20

FUSE CERM 8A 500VAC 400VDC 5X20

Supplier's Site
Cartridge Fuse, Time Delay, 8A, 500V; Blow Characteristic Littelfuse - 33P9930 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 8A, 500V; Blow Characteristic Littelfuse
33P9930
Cartridge Fuse, Time Delay, 8A, 500V; Blow Characteristic Littelfuse 33P9930
CARTRIDGE FUSE, TIME DELAY, 8A, 500V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 8A, 500V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 808583-0477008.MXEP 139-0477008.MXEP F5966-ND 0477008.MXEP 33P9930
Product Name Fuses - 0477008.MXEP 8A 500V Circuit Protection Fuse Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 8A, 500V; Blow Characteristic Littelfuse
Mounting Through Hole Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 500 volts 400 volts 500 volts 500 volts
Rated Current 8 amps 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PPTC Resettable Fuses - Plug-in PTC - VFRK -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details