Littelfuse, Inc. Fuses 0471005.MAT1L

Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 18-0471005.MAT1LCT-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 18-0471005.MAT1LTB-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
5A Circuit Protection Fuse
139-0471005.MAT1L
5A Circuit Protection Fuse 139-0471005.MAT1L
FUSE BRD MNT 5A 125VAC/VDC AXIAL Product overview: 0471005.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471005.MAT1L can be used for catalog matching and distributor lookup.

FUSE BRD MNT 5A 125VAC/VDC AXIAL Product overview: 0471005.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471005.MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0471005.MAT1L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0471005.MAT1L
Circuit Protection - Fuses 0471005.MAT1L
FUSE BRD MNT 5A 125VAC/VDC AXIAL

FUSE BRD MNT 5A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Axial Lead 5A; Fuse Current Littelfuse - 59M3873 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial Lead 5A; Fuse Current Littelfuse
59M3873
Fuse, Axial Lead 5A; Fuse Current Littelfuse 59M3873
FUSE, AXIAL LEAD 5A; Fuse Current:5A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

FUSE, AXIAL LEAD 5A; Fuse Current:5A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; Breaking RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 18-0471005.MAT1LCT-ND 139-0471005.MAT1L 0471005.MAT1L 59M3873
Product Name Fuses 5A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Axial Lead 5A; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313103 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details
International Fuse Time Lag 500mA - 81412361 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers