FUSE BRD MNT 2A 125VAC/VDC AXIAL Product overview: 0473002.HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473002.HAT1L can be used for catalog matching and distributor lookup.
Fuse axial 7x3.2mm PICO II Slo-Blo 2A T
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 2A 125VAC/VDC AXIAL
FUSE, AXIAL, 2A, SLOW BLOW; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 473 Series; Voltage Rating V DC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; BreakingRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0473002.HAT1L | 5413170 | F7805CT-ND | 0473002.HAT1L | 12AC6785 |
| Product Name | 2A Circuit Protection Fuse | Non Resettable Fuses | Fuses | Circuit Protection - Fuses | Fuse, Axial, 2A, Slow Blow; Fuse Current Littelfuse |
| Fuse Material | Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | RoHS | CSA | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | ||
| Features | Resettable |