Littelfuse, Inc. Fuses - 0473005.MRT1L 0473005.MRT1L

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 846239-0473005.MRT1L Series: PICO® II 473 Features: 5 A 125 V AC 125 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.10.0040 Other Part Number: 0473005.MRT1L-ND, 0473005MRT1L, 473005T1L, F2345CT, 0473005.T1L, F2345TR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 846239-0473005.MRT1L Series: PICO® II 473 Features: 5 A 125 V AC 125 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.10.0040 Other Part Number: 0473005.MRT1L-ND, 0473005MRT1L, 473005T1L, F2345CT, 0473005.T1L, F2345TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0473005.MRT1L - 846239-0473005.MRT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0473005.MRT1L
846239-0473005.MRT1L
Fuses - 0473005.MRT1L 846239-0473005.MRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 846239-0473005.MRT1L Series: PICO® II 473 Features: 5 A 125 V AC 125 V DC Fuse Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.10.0040 Other Part Number: 0473005.MRT1L-ND, 0473005MRT1L, 473005T1L, F2345CT, 0473005.T1L, F2345TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 846239-0473005.MRT1L
Series: PICO® II 473
Features: 5 A 125 V AC 125 V DC Fuse
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.10.0040
Other Part Number: 0473005.MRT1L-ND, 0473005MRT1L, 473005T1L, F2345CT, 0473005.T1L, F2345TR

Buy Now Datasheet
Fuses - F2345TR-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F2345CT-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

5A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
Through-Hole 5A Circuit Protection Fuse
139-0473005.MRT1L
Through-Hole 5A Circuit Protection Fuse 139-0473005.MRT1L
5A Time Lag Fuse, 125VAC/VDC, Axial, Through Hole, Ceramic Product overview: 0473005.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473005.MRT1L can be used for catalog matching and distributor lookup.

5A Time Lag Fuse, 125VAC/VDC, Axial, Through Hole, Ceramic Product overview: 0473005.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473005.MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 0473005.MRT1L
FUSE BRD MNT 5A 125VAC/VDC AXIAL

FUSE BRD MNT 5A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Pcb, 5A, 125V, Slow Blow; Fuse Current Littelfuse - 53K9090 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 125V, Slow Blow; Fuse Current Littelfuse
53K9090
Fuse, Pcb, 5A, 125V, Slow Blow; Fuse Current Littelfuse 53K9090
FUSE, PCB, 5A, 125V, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 5A, 125V, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 5A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse - 12J4463 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 5A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse
12J4463
Fuse, Pcb, 5A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse 12J4463
FUSE, PCB, 5A, 125V, SLOW BLOW, FULL REEL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 5A, 125V, SLOW BLOW, FULL REEL; Fuse Current:5A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site
Fuse, Axial, 5A, 125Vac, Slow Blow; Fuse Current Littelfuse - 98K4532 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 5A, 125Vac, Slow Blow; Fuse Current Littelfuse
98K4532
Fuse, Axial, 5A, 125Vac, Slow Blow; Fuse Current Littelfuse 98K4532
FUSE, AXIAL, 5A, 125VAC, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

FUSE, AXIAL, 5A, 125VAC, SLOW BLOW; Fuse Current:5A; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 846239-0473005.MRT1L F2345TR-ND 139-0473005.MRT1L 0473005.MRT1L 53K9090 98K4532
Product Name Fuses - 0473005.MRT1L Fuses Through-Hole 5A Circuit Protection Fuse Circuit Protection - Fuses Fuse, Pcb, 5A, 125V, Slow Blow; Fuse Current Littelfuse Fuse, Axial, 5A, 125Vac, Slow Blow; Fuse Current Littelfuse
Fuse Type Miniature
Mounting Through Hole Solderable (with leads) Solderable (with leads)
Approvals / Standards CSA RoHS RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details