Littelfuse, Inc. Electrical, Specialty Fuses 0481.250H

Description
250mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet
Description
250mA 125V AC 125V DC Fuse Indicating Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - F713-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F713-ND
Electrical, Specialty Fuses F713-ND
250mA 125V AC 125V DC Fuse Indicating Fuse Holder

250mA 125V AC 125V DC Fuse Indicating Fuse Holder

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0481.250H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0481.250H
Circuit Protection - Electrical, Specialty Fuses 0481.250H
FUSE INDICATING 250MA 125VAC/VDC

FUSE INDICATING 250MA 125VAC/VDC

Supplier's Site
Fuse, Alarm Indicating, 250Ma, Fast Act; Alarm Indicating Fuse Type Littelfuse - 91F3183 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, 250Ma, Fast Act; Alarm Indicating Fuse Type Littelfuse
91F3183
Fuse, Alarm Indicating, 250Ma, Fast Act; Alarm Indicating Fuse Type Littelfuse 91F3183
FUSE, ALARM INDICATING, 250mA, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:250mA; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: No

FUSE, ALARM INDICATING, 250mA, FAST ACT; Alarm Indicating Fuse Type:LED / Audio; Fuse Current:250mA; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F713-ND 0481.250H 91F3183
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating, 250Ma, Fast Act; Alarm Indicating Fuse Type Littelfuse
Approvals / Standards CSA
Features Indicating Indicating; Fast Acting
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data