Littelfuse, Inc. 3A 125V Circuit Protection Fuse 0471003.NRT1L

Description
Fuse Subminiature Slow Blow Acting 3A 125V Axial 2.8 X 7.11mm T/R PSE/UL Product overview: 0471003.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471003.NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Slow Blow Acting 3A 125V Axial 2.8 X 7.11mm T/R PSE/UL Product overview: 0471003.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471003.NRT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A 125V Circuit Protection Fuse
139-0471003.NRT1L
3A 125V Circuit Protection Fuse 139-0471003.NRT1L
Fuse Subminiature Slow Blow Acting 3A 125V Axial 2.8 X 7.11mm T/R PSE/UL Product overview: 0471003.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471003.NRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 3A 125V Axial 2.8 X 7.11mm T/R PSE/UL Product overview: 0471003.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471003.NRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F5581TR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F5581CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses 0471003.NRT1L
FUSE BRD MNT 3A 125VAC/VDC AXIAL

FUSE BRD MNT 3A 125VAC/VDC AXIAL

Supplier's Site
Fuse, Pcb, 3A, 125V, Time Delay; Fuse Current Littelfuse - 12J3756 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Time Delay; Fuse Current Littelfuse
12J3756
Fuse, Pcb, 3A, 125V, Time Delay; Fuse Current Littelfuse 12J3756
FUSE, PCB, 3A, 125V, TIME DELAY; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 3A, 125V, TIME DELAY; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 3A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse - 54K2399 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse
54K2399
Fuse, Pcb, 3A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse 54K2399
FUSE, PCB, 3A, 125V, TIME DELAY, FULL REEL; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Epoxy CoatedRoHS Compliant: Yes

FUSE, PCB, 3A, 125V, TIME DELAY, FULL REEL; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Epoxy CoatedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0471003.NRT1L F5581TR-ND 0471003.NRT1L 12J3756 54K2399
Product Name 3A 125V Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Pcb, 3A, 125V, Time Delay; Fuse Current Littelfuse Fuse, Pcb, 3A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse
Approvals / Standards RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 3 amps 3 amps 3 amps 3 amps
Fuse Type Miniature
Mounting Through Hole Solderable (with leads) Solderable (with leads)
Unlock Full Specs
to access all available technical data