Littelfuse, Inc. Fuses 0477008.MXP

Description
8A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet
Description
8A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F2992-ND - DigiKey
Thief River Falls, MN, United States
8A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

8A 500V AC 400V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
8A Circuit Protection Fuse
139-0477008.MXP
8A Circuit Protection Fuse 139-0477008.MXP
8A Time Delay Fuse, 500VAC/400VDC, 20mm, Ceramic Product overview: 0477008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477008.MXP can be used for catalog matching and distributor lookup.

8A Time Delay Fuse, 500VAC/400VDC, 20mm, Ceramic Product overview: 0477008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0477008.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FUSE CERM 8A 500VAC 400VDC 5X20 - 461-0477008.MXP - Utmel Electronic Limited
Hong Kong, China
FUSE CERM 8A 500VAC 400VDC 5X20
461-0477008.MXP
FUSE CERM 8A 500VAC 400VDC 5X20 461-0477008.MXP
FUSE CERM 8A 500VAC 400VDC 5X20

FUSE CERM 8A 500VAC 400VDC 5X20

Supplier's Site
Cartridge Fuse, Time Delay, 8A, 500V; Blow Characteristic Littelfuse - 33P9931 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 8A, 500V; Blow Characteristic Littelfuse
33P9931
Cartridge Fuse, Time Delay, 8A, 500V; Blow Characteristic Littelfuse 33P9931
CARTRIDGE FUSE, TIME DELAY, 8A, 500V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 8A, 500V; Blow Characteristic:Time Delay; Fuse Current:8A; Voltage Rating VAC:500V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:Slo-Blo 477 Series; Fuse Leads:Unleaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0477008.MXP
FUSE CERM 8A 500VAC 400VDC 5X20

FUSE CERM 8A 500VAC 400VDC 5X20

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number F2992-ND 139-0477008.MXP 461-0477008.MXP 33P9931 0477008.MXP
Product Name Fuses 8A Circuit Protection Fuse FUSE CERM 8A 500VAC 400VDC 5X20 Cartridge Fuse, Time Delay, 8A, 500V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; SEMKO RoHS RoHS; UL; SEMKO RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 500 amps 500 amps 100 amps
Rated Voltage 400 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110482 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 400 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details