375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
PC Board Fuse; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0473.375YRT3L-ND | 12J4439 |
| Product Name | Fuses | Pc Board Fuse; Fuse Current Littelfuse |
| Fuse Type | Miniature | PC Board |
| Mounting | Through Hole | Solderable (with leads) |
| Approvals / Standards | CSA | RoHS |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |