Littelfuse, Inc. Circuit Protection - Electrical, Specialty Fuses 04810000H

Description
FUSE INDICATING DUMMY 125VAC/VDC
Datasheet
Description
FUSE INDICATING DUMMY 125VAC/VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
04810000H
Circuit Protection - Electrical, Specialty Fuses 04810000H
FUSE INDICATING DUMMY 125VAC/VDC

FUSE INDICATING DUMMY 125VAC/VDC

Supplier's Site
Fuse, Alarm Indicating, Fast Acting; Alarm Indicating Fuse Type Littelfuse - 01H7011 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Alarm Indicating, Fast Acting; Alarm Indicating Fuse Type Littelfuse
01H7011
Fuse, Alarm Indicating, Fast Acting; Alarm Indicating Fuse Type Littelfuse 01H7011
FUSE, ALARM INDICATING, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, ALARM INDICATING, FAST ACTING; Alarm Indicating Fuse Type:LED / Audio; Product Range:481 Series; Voltage Rating VAC:125VAC; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 04810000H 01H7011
Product Name Circuit Protection - Electrical, Specialty Fuses Fuse, Alarm Indicating, Fast Acting; Alarm Indicating Fuse Type Littelfuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Replacement Fuses for UK Plugs - 81400990 - Interpower
Specs
Fuse Material Ceramic; Tube Ceramic
Operating Temperature 35 C (95 F)
Rated Voltage 240 volts
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Fuses - 002313510 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 63 amps
View Details