Littelfuse, Inc. Fuses 0471002.NRT1L

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F7801CT-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F7801TR-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Singapore, Singapore
2A 125V Circuit Protection Fuse
139-0471002.NRT1L
2A 125V Circuit Protection Fuse 139-0471002.NRT1L
Fuse Subminiature Slow Blow Acting 2A 125V Axial 2.8 X 7.11mm T/R CSA/PSE/UL Product overview: 0471002.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471002.NRT1L can be used for catalog matching and distributor lookup.

Fuse Subminiature Slow Blow Acting 2A 125V Axial 2.8 X 7.11mm T/R CSA/PSE/UL Product overview: 0471002.NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0471002.NRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse - 12J3754 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse
12J3754
Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse 12J3754
FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, PCB, 2A, 125V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Pcb, 2A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse - 54K2398 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 2A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse
54K2398
Fuse, Pcb, 2A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse 54K2398
FUSE, PCB, 2A, 125V, TIME DELAY, FULL REEL; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Epoxy CoatedRoHS Compliant: Yes

FUSE, PCB, 2A, 125V, TIME DELAY, FULL REEL; Fuse Current:2A; Voltage Rating VAC:125V; Product Range:PICO II 471 Series; Voltage Rating VDC:125V; Blow Characteristic:Time Delay; Fuse Case Style:Axial Leaded; Body Material:Epoxy CoatedRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0471002.NRT1L
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site
Fuses with Leads (Through Hole) 125V 2A Time - 461-0471002.NRT1L - Utmel Electronic Limited
Hong Kong, China
Fuses with Leads (Through Hole) 125V 2A Time
461-0471002.NRT1L
Fuses with Leads (Through Hole) 125V 2A Time 461-0471002.NRT1L
Fuses with Leads (Through Hole) 125V 2A Time

Fuses with Leads (Through Hole) 125V 2A Time

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number F7801CT-ND 139-0471002.NRT1L 12J3754 54K2398 0471002.NRT1L 461-0471002.NRT1L
Product Name Fuses 2A 125V Circuit Protection Fuse Fuse, Pcb, 2A, 125V, Time Delay; Fuse Current Littelfuse Fuse, Pcb, 2A, 125V, Time Delay, Full Reel; Fuse Current Littelfuse Circuit Protection - Fuses Fuses with Leads (Through Hole) 125V 2A Time
Fuse Type Miniature
Mounting Through Hole Solderable (with leads) Solderable (with leads) Through Hole
Approvals / Standards CSA RoHS RoHS RoHS; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.1007.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Surface Mount Fuses - 12LH -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details