3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
FUSE BRD MNT 3A 125VAC/VDC AXIAL Product overview: 0473003.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473003.MAT1L can be used for catalog matching and distributor lookup.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
FUSE, AXIAL, 3A, VERY FAST ACTING; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 552266 | F1973CT-ND | 139-0473003.MAT1L | 0473003.MAT1L | 64R8073 |
| Product Name | Non Resettable Fuses | Fuses | 3A Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Axial, 3A, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | CSA | RoHS | RoHS | |
| Features | Resettable | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts |