Littelfuse, Inc. Resettable Fuses 0473003.MRT1L

Description
FUSE 125V PICO II SB RoHS 3A
Request a Quote Datasheet
Description
FUSE 125V PICO II SB RoHS 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 1740314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740314
Resettable Fuses 1740314
FUSE 125V PICO II SB RoHS 3A

FUSE 125V PICO II SB RoHS 3A

Supplier's Site
Resettable Fuses - 1740683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740683
Resettable Fuses 1740683
FUSE 125V PICO II SB RoHS 3A

FUSE 125V PICO II SB RoHS 3A

Supplier's Site
Singapore, Singapore
Through-Hole 3A 50A Circuit Protection Fuse
139-0473003.MRT1L
Through-Hole 3A 50A Circuit Protection Fuse 139-0473003.MRT1L
3A Time Delay Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0473003.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473003.MRT1L can be used for catalog matching and distributor lookup.

3A Time Delay Fuse, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0473003.MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0473003.MRT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0473003.MRT1L - 805470-0473003.MRT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0473003.MRT1L
805470-0473003.MRT1L
Fuses - 0473003.MRT1L 805470-0473003.MRT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 805470-0473003.MRT1L Packaging: Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Slow Blow Melting I2t: 21 Approvals: CSA, PSE, UR DC Cold Resistance: 0.038 Ohms Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.135" Dia x 0.280" L Manufacturer Package: Axial Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 805470-0473003.MRT1L
Packaging: Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Slow Blow
Melting I2t: 21
Approvals: CSA, PSE, UR
DC Cold Resistance: 0.038 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.135" Dia x 0.280" L
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
Breaking Capacity at Rated Voltage: 50A

Buy Now
Fuses - F2343TR-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F2343CT-ND - DigiKey
Thief River Falls, MN, United States
3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

3A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Pcb, 3A, 125V, Slow Blow; Fuse Current Littelfuse - 53K9088 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Slow Blow; Fuse Current Littelfuse
53K9088
Fuse, Pcb, 3A, 125V, Slow Blow; Fuse Current Littelfuse 53K9088
FUSE, PCB, 3A, 125V, SLOW BLOW; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 3A, 125V, SLOW BLOW; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 3A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse - 12J4456 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse
12J4456
Fuse, Pcb, 3A, 125V, Slow Blow, Full Reel; Fuse Current Littelfuse 12J4456
FUSE, PCB, 3A, 125V, SLOW BLOW, FULL REEL; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

FUSE, PCB, 3A, 125V, SLOW BLOW, FULL REEL; Fuse Current:3A; Voltage Rating VAC:125V; Product Range:PICO II Slo-Blo 473 Series; Voltage Rating VDC:125V; Blow Characteristic:Slow Blow; Fuse Case Style:Axial Leaded; Body Material:Epoxy RoHS Compliant: Yes

Supplier's Site
FUSE BRD MNT 3A 125VAC/VDC AXIAL - 461-0473003.MRT1L - Utmel Electronic Limited
Hong Kong, China
FUSE BRD MNT 3A 125VAC/VDC AXIAL
461-0473003.MRT1L
FUSE BRD MNT 3A 125VAC/VDC AXIAL 461-0473003.MRT1L
FUSE BRD MNT 3A 125VAC/VDC AXIAL

FUSE BRD MNT 3A 125VAC/VDC AXIAL

Supplier's Site
Circuit Protection - Fuses 0473003.MRT1L
FUSE BRD MNT 3A 125VAC/VDC AXIAL

FUSE BRD MNT 3A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 1740314 139-0473003.MRT1L 805470-0473003.MRT1L F2343TR-ND 53K9088 461-0473003.MRT1L 0473003.MRT1L
Product Name Resettable Fuses Through-Hole 3A 50A Circuit Protection Fuse Fuses - 0473003.MRT1L Fuses Fuse, Pcb, 3A, 125V, Slow Blow; Fuse Current Littelfuse FUSE BRD MNT 3A 125VAC/VDC AXIAL Circuit Protection - Fuses
Fuse Material Epoxy coated Epoxy Epoxy Epoxy Coated
Approvals / Standards RoHS RoHS CSA RoHS RoHS; CSA
Features Resettable
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Breaking Capacity 3 amps 50 amps 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF392 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details